Ampleon 28V MOSFET Transistor BLC8G27LS-240AVJ

Description
RF MOSFET LDMOS 28V DFM8 Product overview: BLC8G27LS-240AVJ from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLC8G27LS-240AVJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET LDMOS 28V DFM8 Product overview: BLC8G27LS-240AVJ from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLC8G27LS-240AVJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28V MOSFET Transistor
285-BLC8G27LS-240AVJ
28V MOSFET Transistor 285-BLC8G27LS-240AVJ
RF MOSFET LDMOS 28V DFM8 Product overview: BLC8G27LS-240AVJ from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLC8G27LS-240AVJ can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V DFM8 Product overview: BLC8G27LS-240AVJ from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLC8G27LS-240AVJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-240AVJ - 770058-BLC8G27LS-240AVJ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-240AVJ
770058-BLC8G27LS-240AVJ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-240AVJ 770058-BLC8G27LS-240AVJ
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770058-BLC8G27LS-240 AVJ Packaging: Reel package Package: SOT-1252-1 Frequency: 2.5GHz ~ 2.69GHz Current - Test: 500mA Gain: 14dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 56W Family Name: BLC8G27LS-240AV Categories: Discrete Semiconductor Products Manufacturer Package: SOT1252-1 Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLC8G27LS-240AVU; BLC8G27LS-240AV; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770058-BLC8G27LS-240AVJ
Packaging: Reel package
Package: SOT-1252-1
Frequency: 2.5GHz ~ 2.69GHz
Current - Test: 500mA
Gain: 14dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 56W
Family Name: BLC8G27LS-240AV
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT1252-1
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLC8G27LS-240AVU; BLC8G27LS-240AV;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - 568-12769-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-12769-2-ND
RF FETs, MOSFETs 568-12769-2-ND
RF Mosfet LDMOS (Dual), Common Source 28V 500mA 2.5GHz ~ 2.69GHz 14dB 56W DFM8

RF Mosfet LDMOS (Dual), Common Source 28V 500mA 2.5GHz ~ 2.69GHz 14dB 56W DFM8

Buy Now Datasheet
 - BLC8G27LS-240AVJ - Rochester Electronics
Newburyport, MA, United States
Power LDMOS transistor

Power LDMOS transistor

Supplier's Site Datasheet
RF FET LDMOS 65V 14DB SOT12521 - 38-BLC8G27LS-240AVJ - Utmel Electronic Limited
Hong Kong, China
RF FET LDMOS 65V 14DB SOT12521
38-BLC8G27LS-240AVJ
RF FET LDMOS 65V 14DB SOT12521 38-BLC8G27LS-240AVJ
RF FET LDMOS 65V 14DB SOT12521

RF FET LDMOS 65V 14DB SOT12521

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLC8G27LS-240AVJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLC8G27LS-240AVJ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLC8G27LS-240AVJ
RF MOSFET LDMOS 28V DFM8

RF MOSFET LDMOS 28V DFM8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Transistors Power MOSFET RF Transistors RF Transistors
Product Number 285-BLC8G27LS-240AVJ 770058-BLC8G27LS-240AVJ 568-12769-2-ND BLC8G27LS-240AVJ 38-BLC8G27LS-240AVJ BLC8G27LS-240AVJ
Product Name 28V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-240AVJ RF FETs, MOSFETs RF FET LDMOS 65V 14DB SOT12521 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3 SOT-1252-1 SOT1252 SOT-1252-1
Packing Method Tape & Reel (TR) Tape Reel; Reel package Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Output Power 56 watts 56 watts
Power Gain 14 dB 14 dB
Unlock Full Specs
to access all available technical data