RF Mosfet LDMOS (Dual), Common Source 28V 1.73A 2.6GHz ~ 2.7GHz 17dB 65W 8-DFM
Win Source Part Number: 1192267-BLC8G27LS-21
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.6GHz ~ 2.7GHz
Current - Test: 1.73 A
Gain: 17dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28 V
Power - Output: 65W
Package / Case: SOT-1251-3
Supplier Device Package: 8-DFM
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Other Names: BLC8G27LS-210PVZ-ND,
Base Product Number: BLC8
Product Status: Last Time Buy
Power LDMOS transistor
RF MOSFET LDMOS 28V 8DFM
| DigiKey | Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | Power MOSFET | RF Transistors |
| Product Number | 1603-1124-ND | 1192267-BLC8G27LS-210PVZ | BLC8G27LS-210PVZ | BLC8G27LS-210PVZ |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT-1251-3 | SOT3 | SOT1251 | SOT-1251-3 |