RF Mosfet LDMOS (Dual), Common Source 28V 1.73A 2.6GHz ~ 2.7GHz 17dB 65W 8-DFM
Power LDMOS transistor
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770057-BLC8G27LS-210
Packaging: Reel package
Package: SOT-1251-3
Frequency: 2.6GHz ~ 2.7GHz
Current - Test: 1.73A
Gain: 17dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 65W
Family Name: BLC8G27LS-210PVY
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-DFM
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLC8G27LS-210PVZ; BLC8G27LS-210PV;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V 8DFM
| DigiKey | Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF MOSFET Transistors | RF Transistors |
| Product Number | 568-12768-2-ND | BLC8G27LS-210PVY | 770057-BLC8G27LS-210PVY | BLC8G27LS-210PVY |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-210PVY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT-1251-3 | SOT1251 | SOT3 | SOT-1251-3 |