Manufacturer: Ampleon USA Inc.
Win Source Part Number: 1023430-BLC8G27LS-18
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 2.5GHz to 2.69GHz
Current - Test: 200mA
Gain: 14dB
Transistor Polarity: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 28W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-DFM
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
RF Small Signal Field-Effect Transistor, 2-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET, ROHS COMPLIANT, PLASTIC PACKAGE-6 Product overview: BLC8G27LS-180AVY from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLC8G27LS-180AVY
RF Mosfet LDMOS (Dual), Common Source 28V 200mA 2.5GHz ~ 2.69GHz 14dB 28W SOT-1275-3
RF Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET
RF MOSFET LDMOS 28V SOT1275-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 1023430-BLC8G27LS-180AVY | 285-BLC8G27LS-180AVY | 568-12767-2-ND | BLC8G27LS-180AVY | BLC8G27LS-180AVY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-180AVY | N-Channel MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | LDMOS (Dual), Common Source | N-Channel |