Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-140AVZ BLC8G27LS-140AVZ

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 1023428-BLC8G27LS-14 0AVZ Packaging: Tray Voltage Rating: 65V Frequency: 2.5GHz to 2.69GHz Current - Test: 320mA Gain: 14.5dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 28W Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-DFM Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 1023428-BLC8G27LS-14 0AVZ Packaging: Tray Voltage Rating: 65V Frequency: 2.5GHz to 2.69GHz Current - Test: 320mA Gain: 14.5dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 28W Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-DFM Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-140AVZ - 1023428-BLC8G27LS-140AVZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-140AVZ
1023428-BLC8G27LS-140AVZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-140AVZ 1023428-BLC8G27LS-140AVZ
Manufacturer: Ampleon USA Inc. Win Source Part Number: 1023428-BLC8G27LS-14 0AVZ Packaging: Tray Voltage Rating: 65V Frequency: 2.5GHz to 2.69GHz Current - Test: 320mA Gain: 14.5dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 28W Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-DFM Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 1023428-BLC8G27LS-140AVZ
Packaging: Tray
Voltage Rating: 65V
Frequency: 2.5GHz to 2.69GHz
Current - Test: 320mA
Gain: 14.5dB
Transistor Polarity: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 28W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-DFM
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BLC8G27LS-140AVZ - Rochester Electronics
Newburyport, MA, United States
Power LDMOS transistor

Power LDMOS transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLC8G27LS-140AVZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLC8G27LS-140AVZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLC8G27LS-140AVZ
RF MOSFET LDMOS 28V DFM6

RF MOSFET LDMOS 28V DFM6

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Transistors Power MOSFET RF Transistors
Product Number 1023428-BLC8G27LS-140AVZ BLC8G27LS-140AVZ BLC8G27LS-140AVZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-140AVZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity LDMOS (Dual), Common Source
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC032N04LS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0032 ohms
View Details
3 suppliers
CSD16407Q5 N-Channel NexFET™ Power MOSFET - CSD16407Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
7 suppliers
Power MOSFETs - Super J  MOS S2 Model: FMP60N125S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1250 ohms
IDSS 30100 milliamps
View Details