Power LDMOS transistor
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770056-BLC8G27LS-140
Packaging: Reel package
Package: SOT1275-1
Frequency: 2.5GHz ~ 2.69GHz
Current - Test: 320mA
Gain: 14.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 28W
Family Name: BLC8G27LS-140AVY
Categories: Discrete Semiconductor Products
Manufacturer Package: 6-DFM
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLC8G27LS-140AVZ; BLC8G27LS-140AV;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V DFM6
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | RF MOSFET Transistors | RF Transistors |
| Product Number | BLC8G27LS-140AVY | 770056-BLC8G27LS-140AVY | BLC8G27LS-140AVY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G27LS-140AVY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT1275 | SOT3 | SOT-1275-1 |