The BLC8G27LS-140AV is a 140W LDMOS power transistor designed for base station applications in the 2496 MHz to 2690 MHz frequency range. It is packaged in an air cavity plastic earless flanged package (SOT1275-1) with six leads and an integrated flange connected to the source. The device features internal matching, integrated ESD protection, and complies with RoHS Directive 2002/95/EC. It supports asymmetric Doherty configurations with a peak output power of up to 178 W under pulsed CW conditions and achieves a typical drain efficiency of 43% at 28 W average power. Thermal resistance from junction to case ranges from 0.221 K/W to 0.371 K/W depending on power level. The transistor withstands a load mismatch of VSWR 10:1 and has a maximum junction temperature of 225 °C. ESD sensitivity is classified as HBM Class 2 and CDM Class C2A.
LDMOS RF Power Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BLC8G27LS-140AV,518 |
| Package Type | SOT1275 |