Trans RF FET N-CH 65V 7-Pin DFM Tray Product overview: BLC8G27LS-100AVZ from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLC8G27LS-100AVZ
Power LDMOS transistor
Win Source Part Number: 1230841-BLC8G27LS-10
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.5GHz ~ 2.69GHz
Current - Test: 250 mA
Gain: 15.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28 V
Power - Output: 17.8W
Package / Case: SOT-1275-1
Supplier Device Package: DFM6
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Other Names: 568-12819,BLC8G27LS-
Base Product Number: BLC8
Product Status: Last Time Buy
RF MOSFET LDMOS 28V DFM6
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF MOSFET Transistors | RF Transistors |
| Product Number | 285-BLC8G27LS-100AVZ | BLC8G27LS-100AVZ | 1230841-BLC8G27LS-100AVZ | BLC8G27LS-100AVZ |
| Product Name | 65V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 65 volts | |||
| TJ | -65 C (-85 F) | |||
| Package Type | Tray | SOT1275 | SOT3 | SOT-1275-1 |