Ampleon RF FETs, MOSFETs BLC8G24LS-241AVZ

Description
RF Mosfet LDMOS (Dual), Common Source 28V 500mA 2.3GHz ~ 2.4GHz 14.5dB 56W DFM8
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual), Common Source 28V 500mA 2.3GHz ~ 2.4GHz 14.5dB 56W DFM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-1055-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1055-ND
RF FETs, MOSFETs 1603-1055-ND
RF Mosfet LDMOS (Dual), Common Source 28V 500mA 2.3GHz ~ 2.4GHz 14.5dB 56W DFM8

RF Mosfet LDMOS (Dual), Common Source 28V 500mA 2.3GHz ~ 2.4GHz 14.5dB 56W DFM8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1228231-BLC8G24LS-241AVZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1228231-BLC8G24LS-241AVZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1228231-BLC8G24LS-241AVZ
Win Source Part Number: 1228231-BLC8G24LS-24 1AVZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 65 V Frequency: 2.3GHz ~ 2.4GHz Current - Test: 500 mA Gain: 14.5dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 28 V Power - Output: 56W Package / Case: SOT-1252-1 Supplier Device Package: DFM8 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: 934069537517,1603-10 55,BLC8G24LS-241AVZ- ND Base Product Number: BLC8 Product Status: Last Time Buy

Win Source Part Number: 1228231-BLC8G24LS-241AVZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.3GHz ~ 2.4GHz
Current - Test: 500 mA
Gain: 14.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28 V
Power - Output: 56W
Package / Case: SOT-1252-1
Supplier Device Package: DFM8
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934069537517,1603-1055,BLC8G24LS-241AVZ-ND
Base Product Number: BLC8
Product Status: Last Time Buy

Buy Now Datasheet
 - BLC8G24LS-241AVZ - Rochester Electronics
Newburyport, MA, United States
Power LDMOS transistor

Power LDMOS transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLC8G24LS-241AVZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLC8G24LS-241AVZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLC8G24LS-241AVZ
RF MOSFET LDMOS 28V DFM8

RF MOSFET LDMOS 28V DFM8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF MOSFET Transistors Power MOSFET RF Transistors
Product Number 1603-1055-ND 1228231-BLC8G24LS-241AVZ BLC8G24LS-241AVZ BLC8G24LS-241AVZ
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-1252-1 SOT3 SOT1252 SOT-1252-1
Unlock Full Specs
to access all available technical data

Similar Products

CSD17507Q5A 30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs - CSD17507Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0161 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3554-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 250 volts
rDS(on) 0.1000 ohms
IDSS 37000 milliamps
View Details
N-Channel Power MOSFET - BSC160N10NS3 G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0160 ohms
View Details
2 suppliers