RF Mosfet LDMOS (Dual), Common Source 28V 1A 2.11GHz ~ 2.17GHz 14dB 85W DFM6
Power LDMOS transistor
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770055-BLC8G22LS-450
Packaging: Reel package
Package: SOT-1258-3
Frequency: 2.11GHz ~ 2.17GHz
Current - Test: 1A
Gain: 14dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 85W
Family Name: BLC8G22LS-450AVY
Categories: Discrete Semiconductor Products
Manufacturer Package: DFM6
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLC8G22LS-450AV; BLC8G22LS-450AVZ;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V DFM6
| DigiKey | Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF MOSFET Transistors | RF Transistors |
| Product Number | 568-12763-2-ND | BLC8G22LS-450AVY | 770055-BLC8G22LS-450AVY | BLC8G22LS-450AVY |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G22LS-450AVY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT-1258-3 | SOT1258-1 | SOT3 | SOT-1258-3 |