The BLC10G22LS-240PVT is a power LDMOS transistor designed for RF applications, specifically optimized for base station use within the frequency range of 2110 MHz to 2200 MHz. It has a rated output power of 60 W and operates efficiently with a drain efficiency of up to 30%. The device features a power gain of 19.7 dB and is internally matched for ease of use, which simplifies integration into RF power amplifier designs. This transistor is characterized by its excellent ruggedness, low thermal resistance, and high efficiency, making it suitable for multi-carrier applications. It can withstand significant load mismatches, with a VSWR of up to 10:1 under specified conditions. The maximum drain-source voltage is 65 V, and it has a gate-source threshold voltage ranging from 1.5 V to 2.0 V. The device is packaged in a SOT-1275-3 case and includes integrated ESD protection. Engineers considering this product should note its compliance with RoHS directives and its suitability for applications requiring robust performance in demanding environments.
Win Source Part Number: 1225924-BLC10G22LS-2
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.11GHz ~ 2.2GHz
Current - Test: 1.6 A
Gain: 19.7dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 60W
Package / Case: SOT-1275-3
Supplier Device Package: SOT-1275-3
Alternative Parts (Cross-Reference): BLC10G22LS240PVTZ;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 1.4µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 1603-1119,9349600675
Base Product Number: BLC10
Power LDMOS transistor
RF Mosfet LDMOS 28V 1.6A 2.11GHz ~ 2.2GHz 19.7dB 60W SOT-1275-3
RF MOSFET LDMOS 28V SOT1275-3
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Power MOSFET | Transistors | RF Transistors |
| Product Number | 1225924-BLC10G22LS-240PVTZ | BLC10G22LS-240PVTZ | 1603-1119-ND | BLC10G22LS-240PVTZ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Output Power | 60 watts |