Power LDMOS transistor
Win Source Part Number: 1377988-BLC10G18XS-5
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tape & Reel
Fake Threat In the Open Market: 42 pct.
Mfr: Ampleon USA Inc.
Product Status: Active
Frequency: 1.805GHz ~ 1.88GHz
Package / Case: SOT-1258-4
Supplier Device Package: SOT1258-4
Base Product Number: BLC10
Technology: LDMOS
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
Voltage - Rated: 65 V
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2.8µA
Configuration: Dual, Common Source
Gain: 16dB
Current - Test: 800 mA
Power - Output: 550W
Voltage - Test: 28 V
RF Mosfet LDMOS (Dual), Common Source 28V 800mA 1.805GHz ~ 1.88GHz 16dB 550W SOT1258-4
RF MOSFET LDMOS 28V SOT1258-4
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Transistors | RF Transistors |
| Product Number | BLC10G18XS-550AVTY | 1377988-BLC10G18XS-550AVTY | BLC10G18XS-550AVTY-ND | BLC10G18XS-550AVTY |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT1258-4 | SOT3 | SOT-1258-4 | Dual, Common Source |