BLC10G18XS-301AVT is a 300W LDMOS power transistor for base station applications in the 1805 MHz to 1880 MHz frequency range, housed in an air cavity plastic earless flanged package (SOT1275-1) with dimensions up to 25.40 mm in length and 20.70 mm in width. It features integrated ESD protection, low thermal resistance (0.22 k/W at 80 W load), and internal matching for Doherty configurations. The device supports a drain-source voltage up to 65 V, a junction temperature up to 225 °C, and operates with a case temperature range of -40 °C to +150 °C. It meets ESD standards per ANSI/ESDA/JEDEC JS-001 (HBM Class 2) and JS-002 (CDM Class C2A), and complies with RoHS requirements.
Power LDMOS transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BLC10G18XS-301AVTYZ |
| Package Type | SOT1275 |