RF Power Field-Effect Transistor, 2-Element, L Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770050-BLA6H1011-600
Packaging: Bulk
Package: SOT539A
Current Rating: 72A
Frequency: 1.03GHz ~ 1.09GHz
Current - Test: 100mA
Gain: 17dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 48V
Power - Output: 600W
Family Name: BLA6H1011-600
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539A
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): BLA6H1011-600;
Introduction Date: December 07, 2015
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RF FET LDMOS 100V 17DB SOT539A
RF MOSFET LDMOS 48V SOT539A
| Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | RF MOSFET Transistors | RF Transistors | RF Transistors |
| Product Number | BLA6H1011-600,112 | 770050-BLA6H1011-600,112 | 38-BLA6H1011-600,112 | BLA6H1011-600,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLA6H1011-600,112 | RF FET LDMOS 100V 17DB SOT539A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-CHANNEL | ||
| Package Type | SOT539 | SOT3 | SOT-539A | |
| Packing Method | Tray | Bulk; Bulk | Tape Reel; Tray | Tray |
| Output Power | 600 watts | 600 watts |