The ART700FHSU is a 700W LDMOS RF power transistor in a flanged ceramic package (SOT1214B) designed for broadband operation from 1MHz to 450MHz in industrial, broadcast, and communication applications. It supports drain-source voltages up to 55V, features integrated ESD protection, and achieves drain efficiency up to 81.5% at 108MHz with 700W output. The device exhibits high ruggedness, withstanding VSWR≥65:1 under pulsed conditions, and has a junction-to-case thermal resistance of 0.175 K/W. It is RoHS compliant and rated for a maximum junction temperature of 225°C.
RF MOSFET LDMOS 55V LDMOST
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1603-ART700FHSU-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | SOT-1214B |