Amphenol Corporation Analog and Digital Output ZTP-135SR

Description
Temperature Sensor Analog, Infrared (IR) -20°C ~ 100°C TO-46-4
Request a Quote Datasheet
Description
Temperature Sensor Analog, Infrared (IR) -20°C ~ 100°C TO-46-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 235-1330-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
235-1330-ND
Analog and Digital Output 235-1330-ND
Temperature Sensor Analog, Infrared (IR) -20°C ~ 100°C TO-46-4

Temperature Sensor Analog, Infrared (IR) -20°C ~ 100°C TO-46-4

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-135SR - 122872-ZTP-135SR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-135SR
122872-ZTP-135SR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-135SR 122872-ZTP-135SR
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 122872-ZTP-135SR Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Sensor Type: Analog, Infrared (IR) Sensing Temperature - Local: -20°C to 100°C Sensing Temperature - Remote: -20°C to 80°C (IR) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 100°C Case / Package: TO-46-4 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 122872-ZTP-135SR
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Sensor Type: Analog, Infrared (IR)
Sensing Temperature - Local: -20°C to 100°C
Sensing Temperature - Remote: -20°C to 80°C (IR)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 100°C
Case / Package: TO-46-4
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - ZTP-135SR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
ZTP-135SR
Analog and Digital Output ZTP-135SR
SENSOR ANALOG -20C-100C TO46-4

SENSOR ANALOG -20C-100C TO46-4

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ZTP-135SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ZTP-135SR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ZTP-135SR
SENSOR ANALOG -20C-100C TO46-4

SENSOR ANALOG -20C-100C TO46-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 235-1330-ND 122872-ZTP-135SR ZTP-135SR ZTP-135SR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-135SR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting TO-46-4 Lens Top Metal Can TO-46-4 Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1214LLHLT-T - 908850-A1214LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FSZ - 937095-TMP37FSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
NTC Thermistors - NTC0805J10K - ODG (Origin Data Global)
Specs
Sensor Type Temperature
Package / Mounting Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details