Amphenol Corporation Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-101T ZTP-101T

Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 044138-ZTP-101T Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Sensor Type: Analog, Infrared (IR) Sensing Temperature - Local: -20°C to 100°C Sensing Temperature - Remote: 0°C to 100°C (IR) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 100°C Case / Package: TO-5-3 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 044138-ZTP-101T Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Sensor Type: Analog, Infrared (IR) Sensing Temperature - Local: -20°C to 100°C Sensing Temperature - Remote: 0°C to 100°C (IR) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 100°C Case / Package: TO-5-3 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-101T - 044138-ZTP-101T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-101T
044138-ZTP-101T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-101T 044138-ZTP-101T
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 044138-ZTP-101T Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Sensor Type: Analog, Infrared (IR) Sensing Temperature - Local: -20°C to 100°C Sensing Temperature - Remote: 0°C to 100°C (IR) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 100°C Case / Package: TO-5-3 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 044138-ZTP-101T
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Sensor Type: Analog, Infrared (IR)
Sensing Temperature - Local: -20°C to 100°C
Sensing Temperature - Remote: 0°C to 100°C (IR)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 100°C
Case / Package: TO-5-3
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 235-1331-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
235-1331-ND
Analog and Digital Output 235-1331-ND
Temperature Sensor Analog, Infrared (IR) -20°C ~ 100°C

Temperature Sensor Analog, Infrared (IR) -20°C ~ 100°C

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ZTP-101T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ZTP-101T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ZTP-101T
SENSOR ANALOG -20C-100C TO205AA

SENSOR ANALOG -20C-100C TO205AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 044138-ZTP-101T 235-1331-ND ZTP-101T
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-101T Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Digital Temperature Sensors - G-NIMO-003 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
3 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Two-Channel Silicon-Based Thermopile - ST60 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details