Amphenol Corporation PTC Resettable Fuses - YQA120N4.2 YQA120N4.2

Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 760291-YQA120N4.2 Series: YQ Packaging: Bulk Type: Ceramic Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 60°C Package: Radial, Disc Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 3A Current - Trip (It): 560mA Family Name: YQ Categories: Circuit Protection Resistance - 25°C (Typ): 4.2 Ohm Current - Hold (Ih) (Maximum): 280mA Introduction Date: December 19, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 760291-YQA120N4.2 Series: YQ Packaging: Bulk Type: Ceramic Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 60°C Package: Radial, Disc Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 3A Current - Trip (It): 560mA Family Name: YQ Categories: Circuit Protection Resistance - 25°C (Typ): 4.2 Ohm Current - Hold (Ih) (Maximum): 280mA Introduction Date: December 19, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - YQA120N4.2 - 760291-YQA120N4.2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - YQA120N4.2
760291-YQA120N4.2
PTC Resettable Fuses - YQA120N4.2 760291-YQA120N4.2
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 760291-YQA120N4.2 Series: YQ Packaging: Bulk Type: Ceramic Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 60°C Package: Radial, Disc Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 3A Current - Trip (It): 560mA Family Name: YQ Categories: Circuit Protection Resistance - 25°C (Typ): 4.2 Ohm Current - Hold (Ih) (Maximum): 280mA Introduction Date: December 19, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 760291-YQA120N4.2
Series: YQ
Packaging: Bulk
Type: Ceramic
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 60°C
Package: Radial, Disc
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 30V
Current - Max: 3A
Current - Trip (It): 560mA
Family Name: YQ
Categories: Circuit Protection
Resistance - 25°C (Typ): 4.2 Ohm
Current - Hold (Ih) (Maximum): 280mA
Introduction Date: December 19, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
YQA120N4.2
Circuit Protection - PTC Resettable Fuses YQA120N4.2
PTC RESET FUSE 30V 280MA RADIAL

PTC RESET FUSE 30V 280MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 760291-YQA120N4.2 YQA120N4.2
Product Name PTC Resettable Fuses - YQA120N4.2 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 8 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details