TERM BLK 10P SIDE ENT 3.81MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 609-3926-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Features | Interlocking (Side) |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |
| # of Contacts | 10 |