ANYTEK Technology Corporation Ltd. PCB Terminal Blocks YO0421500000G

Description
Amphenol Industrial YO0421500000G
Request a Quote Datasheet
Description
Amphenol Industrial YO0421500000G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 446528 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446528
PCB Terminal Blocks 446528
Amphenol Industrial YO0421500000G

Amphenol Industrial YO0421500000G

Supplier's Site
Terminal Blocks - Wire to Board - 609-3920-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-3920-ND
Terminal Blocks - Wire to Board 609-3920-ND
TERM BLK 4P SIDE ENT 3.81MM PCB

TERM BLK 4P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Tb, Wire To Brd, R/a, 4Way, 16Awg Rohs Compliant Amphenol Anytek - 33AK9544 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 4Way, 16Awg Rohs Compliant Amphenol Anytek
33AK9544
Tb, Wire To Brd, R/a, 4Way, 16Awg Rohs Compliant Amphenol Anytek 33AK9544
TB, WIRE TO BRD, R/A, 4WAY, 16AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, R/A, 4WAY, 16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 446528 609-3920-ND 33AK9544
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 4Way, 16Awg Rohs Compliant Amphenol Anytek
Mounting Options PCB PCB
Approvals RoHS Compliant
# of Contacts 4 4
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Body Material Thermoplastic Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986723-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
5 suppliers
Terminals - Screw Connectors - 36-7689-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details