Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets VX1010310000G

Description
Win Source Part Number: 1222935-VX1010310000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: VX Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 10 Positions Per Level: 5 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 7 A Voltage - UL: 150 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 300 Mounting Type: Through Hole Insulation Height: 0.413" (10.49mm) Temperature Range - Operating: -40°C ~ 115°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Amphenol Anytek Other Names: VX10103100J0G,VX1010 3100J0G-ND Base Product Number: VX10
Request a Quote Datasheet
Description
Win Source Part Number: 1222935-VX1010310000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: VX Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 10 Positions Per Level: 5 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 7 A Voltage - UL: 150 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 300 Mounting Type: Through Hole Insulation Height: 0.413" (10.49mm) Temperature Range - Operating: -40°C ~ 115°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Amphenol Anytek Other Names: VX10103100J0G,VX1010 3100J0G-ND Base Product Number: VX10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1222935-VX1010310000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1222935-VX1010310000G
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1222935-VX1010310000G
Win Source Part Number: 1222935-VX1010310000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: VX Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 10 Positions Per Level: 5 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 7 A Voltage - UL: 150 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 300 Mounting Type: Through Hole Insulation Height: 0.413" (10.49mm) Temperature Range - Operating: -40°C ~ 115°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Amphenol Anytek Other Names: VX10103100J0G,VX1010 3100J0G-ND Base Product Number: VX10

Win Source Part Number: 1222935-VX1010310000G
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: VX
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 10
Positions Per Level: 5
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - UL: 7 A
Voltage - UL: 150 V
Color: Orange
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Brass
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 300
Mounting Type: Through Hole
Insulation Height: 0.413" (10.49mm)
Temperature Range - Operating: -40°C ~ 115°C
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Amphenol Anytek
Other Names: VX10103100J0G,VX10103100J0G-ND
Base Product Number: VX10

Buy Now Datasheet
Pluggable Terminal Blocks - VX1010310000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
VX1010310000G
Pluggable Terminal Blocks VX1010310000G
Pluggable Terminal Blocks 350 TB SKT OPEN RA

Pluggable Terminal Blocks 350 TB SKT OPEN RA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1222935-VX1010310000G VX1010310000G
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
D-Sub Standard Board Mount - D25S33E4UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details