Win Source Part Number: 1170126-VW2010310000
Category: Connectors, Interconnects>Termin
Series: VW
Type: Plug, Female Sockets
Number of Positions: 20
Positions Per Level: 10
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Spring Cage, Tension Clamp
Current - UL: 7 A
Voltage - UL: 150 V
Wire Gauge or Range - AWG: 18-28 AWG
Color: Orange
Contact Mating Finish: Tin
Features: Mating Flange
Package: Bulk
Contact Material: Phosphor Bronze
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 60
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.614" (15.60mm)
Temperature Range - Operating: -40°C ~ 115°C
Wire Strip Length: 7-8mm
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Amphenol Anytek
Other Names: VW20103100J0G,VW2010
Base Product Number: VW
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1170126-VW2010310000G |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Product Type | IC Headers |