Amphenol Sine Systems Cable Clamp; Connector Shell Size Amphenol Sine/tuchel VN16 110 2000 X

Description
CABLE CLAMP; Connector Shell Size:-; Cable Diameter Max:10mm; Strain Relief Material:-; Product Range:heavymate® E Series; For Use With:Ecomate Straight Cable Connectors; Accessory Type:Cable clamp; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP; Connector Shell Size:-; Cable Diameter Max:10mm; Strain Relief Material:-; Product Range:heavymate® E Series; For Use With:Ecomate Straight Cable Connectors; Accessory Type:Cable clamp; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp; Connector Shell Size Amphenol Sine/tuchel - 03H9899 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp; Connector Shell Size Amphenol Sine/tuchel
03H9899
Cable Clamp; Connector Shell Size Amphenol Sine/tuchel 03H9899
CABLE CLAMP; Connector Shell Size:-; Cable Diameter Max:10mm; Strain Relief Material:-; Product Range:heavymate® E Series; For Use With:Ecomate Straight Cable Connectors; Accessory Type:Cable clamp; Body Material:Thermoplast ic RoHS Compliant: Yes

CABLE CLAMP; Connector Shell Size:-; Cable Diameter Max:10mm; Strain Relief Material:-; Product Range:heavymate® E Series; For Use With:Ecomate Straight Cable Connectors; Accessory Type:Cable clamp; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03H9899
Product Name Cable Clamp; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074612 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 213621-4 - TE Connectivity
Specs
Material Zinc Alloy
Length 0.7500 inch (19.05 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825170 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details