Amphenol Sine Systems Contacts - Multi Purpose VN0201600031

Description
CONN SOCKET 20-26AWG SILVR CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-26AWG SILVR CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 361-1097-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
361-1097-ND
Contacts - Multi Purpose 361-1097-ND
CONN SOCKET 20-26AWG SILVR CRIMP

CONN SOCKET 20-26AWG SILVR CRIMP

Buy Now Datasheet
Circular Contact, Skt, 26-20Awg, Crimp; Product Range Amphenol Sine/tuchel - 86AJ8826 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 26-20Awg, Crimp; Product Range Amphenol Sine/tuchel
86AJ8826
Circular Contact, Skt, 26-20Awg, Crimp; Product Range Amphenol Sine/tuchel 86AJ8826
CIRCULAR CONTACT, SKT, 26-20AWG, CRIMP; Product Range:C16-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 26-20AWG, CRIMP; Product Range:C16-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 361-1097-ND 86AJ8826
Product Name Contacts - Multi Purpose Circular Contact, Skt, 26-20Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Cadmium Pellets for Vacuum Deposition - 3008A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 5-20 Mesh
View Details