Amphenol Sine Systems Circular Contact Socket, 26-20Awg, Crimp; Product Range Amphenol Sine/tuchel VN02 016 0003 2

Description
CIRCULAR CONTACT SOCKET, 26-20AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG; For Use With:Ecomate Series Circular Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT SOCKET, 26-20AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG; For Use With:Ecomate Series Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Socket, 26-20Awg, Crimp; Product Range Amphenol Sine/tuchel - 51R1453 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 26-20Awg, Crimp; Product Range Amphenol Sine/tuchel
51R1453
Circular Contact Socket, 26-20Awg, Crimp; Product Range Amphenol Sine/tuchel 51R1453
CIRCULAR CONTACT SOCKET, 26-20AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG; For Use With:Ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 26-20AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG; For Use With:Ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 51R1453
Product Name Circular Contact Socket, 26-20Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details