Amphenol Sine Systems Circular Contact, Skt, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel VN02 015 0052 1

Description
CIRCULAR CONTACT, SKT, 28-24AWG, CRIMP; Product Range:C091B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol C091 Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 28-24AWG, CRIMP; Product Range:C091B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol C091 Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel - 60M9975 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel
60M9975
Circular Contact, Skt, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel 60M9975
CIRCULAR CONTACT, SKT, 28-24AWG, CRIMP; Product Range:C091B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol C091 Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 28-24AWG, CRIMP; Product Range:C091B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol C091 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 60M9975
Product Name Circular Contact, Skt, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Anodes -  - Technic, Inc.
Technic, Inc.
Specs
Type Anode / Anode Material
Shape / Form Assembly
View Details