Amphenol Sine Systems Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel VN0101600151

Description
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:heavymate? M Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Description
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:heavymate? M Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel - 04X2992 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel
04X2992
Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel 04X2992
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:heavymate? M Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, 20-16AWG, CRIMP; Product Range:heavymate? M Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04X2992
Product Name Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Contact, Socket, 2-0Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8897 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details