Amphenol Sine Systems Circular Contact, Pin, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel VN01 010 0158 1

Description
CIRCULAR CONTACT, PIN, 28-24AWG, CRIMP; Product Range:C091 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol C091 Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 28-24AWG, CRIMP; Product Range:C091 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol C091 Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel - 56AC3278 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel
56AC3278
Circular Contact, Pin, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel 56AC3278
CIRCULAR CONTACT, PIN, 28-24AWG, CRIMP; Product Range:C091 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol C091 Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 28-24AWG, CRIMP; Product Range:C091 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol C091 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 56AC3278
Product Name Circular Contact, Pin, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2333551-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details