Amphenol Sine Systems Contact, Pin, 28-26Awg, Crimp; Product Range Amphenol Sine/tuchel VN01 010 0130 2

Description
CONTACT, PIN, 28-26AWG, CRIMP; Product Range:heavymate® M Series; Contact Gender:Pin; Wire Size AWG Max:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 28-26AWG, CRIMP; Product Range:heavymate® M Series; Contact Gender:Pin; Wire Size AWG Max:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 28-26Awg, Crimp; Product Range Amphenol Sine/tuchel - 94W2719 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-26Awg, Crimp; Product Range Amphenol Sine/tuchel
94W2719
Contact, Pin, 28-26Awg, Crimp; Product Range Amphenol Sine/tuchel 94W2719
CONTACT, PIN, 28-26AWG, CRIMP; Product Range:heavymate® M Series; Contact Gender:Pin; Wire Size AWG Max:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, 28-26AWG, CRIMP; Product Range:heavymate® M Series; Contact Gender:Pin; Wire Size AWG Max:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 94W2719
Product Name Contact, Pin, 28-26Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8899 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details