Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets VM1035520000G

Description
Win Source Part Number: 1339768-VM1035520000 G Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: 03-381 Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Pressure Clip Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.5-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Copper Alloy Housing Material: Thermoplastic Resin Material Flammability Rating: UL94 V-0 Standard Package: 2,040 Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.854" (21.69mm) Temperature Range - Operating: -40°C ~ 115°C Wire Strip Length: 6-7mm ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Base Product Number: VM10
Request a Quote Datasheet
Description
Win Source Part Number: 1339768-VM1035520000 G Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: 03-381 Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Pressure Clip Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.5-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Copper Alloy Housing Material: Thermoplastic Resin Material Flammability Rating: UL94 V-0 Standard Package: 2,040 Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.854" (21.69mm) Temperature Range - Operating: -40°C ~ 115°C Wire Strip Length: 6-7mm ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Base Product Number: VM10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1339768-VM1035520000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1339768-VM1035520000G
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1339768-VM1035520000G
Win Source Part Number: 1339768-VM1035520000 G Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: 03-381 Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Pressure Clip Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.5-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Copper Alloy Housing Material: Thermoplastic Resin Material Flammability Rating: UL94 V-0 Standard Package: 2,040 Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.854" (21.69mm) Temperature Range - Operating: -40°C ~ 115°C Wire Strip Length: 6-7mm ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Base Product Number: VM10

Win Source Part Number: 1339768-VM1035520000G
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: 03-381
Type: Plug, Female Sockets
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 180°
Termination Style: Screw - Pressure Clip
Current - UL: 10 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 16-28 AWG
Wire Gauge or Range - mm2: 0.5-1.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange
Package: Bulk
Contact Material: Copper Alloy
Housing Material: Thermoplastic Resin
Material Flammability Rating: UL94 V-0
Standard Package: 2,040
Torque - Screw: 0.2 Nm (1.7 Lb-In)
Screw Size: M2
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.854" (21.69mm)
Temperature Range - Operating: -40°C ~ 115°C
Wire Strip Length: 6-7mm
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol Anytek
Base Product Number: VM10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1339768-VM1035520000G
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
DDR4 SMT - 10152784-1113J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details