Win Source Part Number: 1364674-VK0352500000
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -40°C ~ 115°C
Fake Threat In the Open Market: 37 pct.
Type: Header, Male Pins, Shrouded (4 Side)
MSL Level: 1 (Unlimited)
Mfr: Amphenol Anytek
Series: 30-508
Package: Bulk
Product Status: Active
Features: Mating Flange
Base Product Number: VK03
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Number of Positions: 3
Insulation Height: 0.571" (14.50mm)
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Pitch: 0.200" (5.08mm)
Termination Style: Solder
Housing Material: Thermoplastic Resin
Positions Per Level: 3
Number of Levels: 1
Header Orientation: 45°
Current - UL: 15 A
Voltage - UL: 300 V
Contact Mating Finish: Tin
Contact Tail Length: 0.161" (4.10mm)
Pluggable Terminal Blocks VK-5.08-3P Green With Flange ; Contact with bright Tin plated NL66 Close @ Mark
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1364674-VK0352500000G | VK0352500000G |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Product Type | IC Headers | |
| Mounting | Through-Hole; Through Hole | |
| Operating Temperature | -40 to 115 C (-40 to 239 F) | |
| RoHS Compliant | RoHS Compliant |