Amphenol Corporation Pluggable Terminal Blocks V70501510000G

Description
Amphenol Industrial V70501510000G
Request a Quote
Description
Amphenol Industrial V70501510000G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 446407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
446407
Pluggable Terminal Blocks 446407
Amphenol Industrial V70501510000G

Amphenol Industrial V70501510000G

Supplier's Site
Terminal Block, R/a Socket, 5Way, Th Rohs Compliant Amphenol Anytek - 32AK9687 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Socket, 5Way, Th Rohs Compliant Amphenol Anytek
32AK9687
Terminal Block, R/a Socket, 5Way, Th Rohs Compliant Amphenol Anytek 32AK9687
TERMINAL BLOCK, R/A SOCKET, 5WAY, TH ROHS COMPLIANT: YES

TERMINAL BLOCK, R/A SOCKET, 5WAY, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 446407 32AK9687
Product Name Pluggable Terminal Blocks Terminal Block, R/a Socket, 5Way, Th Rohs Compliant Amphenol Anytek
Features Terminal Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.01 - screw terminal socket - 9301 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2846.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Sensor terminal block - 2000-5311 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers