ANYTEK Technology Corporation Ltd. V5 -5.08 -14P Green(Ral6018/t) Rohs ; "-" Trivalence-Cr Zinc B/m Clamp With Ni Plated Contact Bright Tin- Plated Nl66 With Flange Dinrail Holder B Type @ Mark Amphenol Anytek V514515500J0G

Description
V5 -5.08 -14P Green(RAL6018/T) RoHS ; "-" Trivalence-Cr zinc B/M clamp with Ni Plated Contact bright tin- plated NL66 With flange Dinrail holder B type @ MARK
Description
V5 -5.08 -14P Green(RAL6018/T) RoHS ; "-" Trivalence-Cr zinc B/M clamp with Ni Plated Contact bright tin- plated NL66 With flange Dinrail holder B type @ MARK

Suppliers

Company
Product
Description
Supplier Links
V5 -5.08 -14P Green(Ral6018/t) Rohs ;
Chicago, IL, United States
V5 -5.08 -14P Green(Ral6018/t) Rohs ; "-" Trivalence-Cr Zinc B/m Clamp With Ni Plated Contact Bright Tin- Plated Nl66 With Flange Dinrail Holder B Type @ Mark Amphenol Anytek
34X8568
V5 -5.08 -14P Green(Ral6018/t) Rohs ; "-" Trivalence-Cr Zinc B/m Clamp With Ni Plated Contact Bright Tin- Plated Nl66 With Flange Dinrail Holder B Type @ Mark Amphenol Anytek 34X8568
V5 -5.08 -14P Green(RAL6018/T) RoHS ; "-" Trivalence-Cr zinc B/M clamp with Ni Plated Contact bright tin- plated NL66 With flange Dinrail holder B type @ MARK

V5 -5.08 -14P Green(RAL6018/T) RoHS ; "-" Trivalence-Cr zinc B/M clamp with Ni Plated Contact bright tin- plated NL66 With flange Dinrail holder B type @ MARK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34X8568
Product Name V5 -5.08 -14P Green(Ral6018/t) Rohs ; "-" Trivalence-Cr Zinc B/m Clamp With Ni Plated Contact Bright Tin- Plated Nl66 With Flange Dinrail Holder B Type @ Mark Amphenol Anytek
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details