USB2.0 CABLE, SEALED, USB A JAM NUT JACK TO PLUG, 300MM; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:305mm; Cable Length - Imperial:1ft; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 74P0165 |
| Product Name | Usb2.0 Cable, Sealed, Usb A Jam Nut Jack To Plug, 300Mm; Connector A Amphenol Pcd |
| Product Type | USB |