Harwin Plc 10+10 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 750mm, twisted pair double-end shielded, Jackscrews M80-FB12070F2-0750F2

Description
Female-to-Female with 22 AWG cable, 750mm long - 20 contacts (10+10). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4142098 Double Row cable housings, and M80-9462002 metal backshells. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Female-to-Female with 22 AWG cable, 750mm long - 20 contacts (10+10). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4142098 Double Row cable housings, and M80-9462002 metal backshells. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 750mm, twisted pair double-end shielded, Jackscrews - M80-FB12070F2-0750F2 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 750mm, twisted pair double-end shielded, Jackscrews
M80-FB12070F2-0750F2
10+10 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 750mm, twisted pair double-end shielded, Jackscrews M80-FB12070F2-0750F2
Female-to-Female with 22 AWG cable, 750mm long - 20 contacts (10+10). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4142098 Double Row cable housings, and M80-9462002 metal backshells. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Female-to-Female with 22 AWG cable, 750mm long - 20 contacts (10+10). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding.
  • Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4142098 Double Row cable housings, and M80-9462002 metal backshells. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number M80-FB12070F2-0750F2
Product Name 10+10 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 750mm, twisted pair double-end shielded, Jackscrews
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 450mm, double-end, for Latches - G125-FC11205L0-0450F - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
5+5 Pos. Male DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-MD11005M1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Male-Male
Standards / Certifications RoHS
View Details
5+5 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC21005F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
9+9 Pos. Female DIL 22 AWG Cable Assembly, 300mm, double-end, Jackscrews - M80-FC11805F1-0300F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details