Amphenol Corporation Usb2.0 Cable, Sealed, Usb A Flange Jack To Plug, 500Mm; Connector A Amphenol Pcd USBFTVX2SA2N05A

Description
USB2.0 CABLE, SEALED, USB A FLANGE JACK TO PLUG, 500MM; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
USB2.0 CABLE, SEALED, USB A FLANGE JACK TO PLUG, 500MM; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb2.0 Cable, Sealed, Usb A Flange Jack To Plug, 500Mm; Connector A Amphenol Pcd - 74P0162 - Newark, An Avnet Company
Chicago, IL, United States
Usb2.0 Cable, Sealed, Usb A Flange Jack To Plug, 500Mm; Connector A Amphenol Pcd
74P0162
Usb2.0 Cable, Sealed, Usb A Flange Jack To Plug, 500Mm; Connector A Amphenol Pcd 74P0162
USB2.0 CABLE, SEALED, USB A FLANGE JACK TO PLUG, 500MM; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: Yes

USB2.0 CABLE, SEALED, USB A FLANGE JACK TO PLUG, 500MM; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74P0162
Product Name Usb2.0 Cable, Sealed, Usb A Flange Jack To Plug, 500Mm; Connector A Amphenol Pcd
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers