Amphenol Corporation Usb2.0 Cable, Sealed, Usb A Flange Jack To Plug, 500Mm; Connector A Amphenol Pcd USBFTVX2SA2G05A

Description
USB2.0 CABLE, SEALED, USB A FLANGE JACK TO PLUG, 500MM; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: No
Datasheet
Description
USB2.0 CABLE, SEALED, USB A FLANGE JACK TO PLUG, 500MM; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb2.0 Cable, Sealed, Usb A Flange Jack To Plug, 500Mm; Connector A Amphenol Pcd - 74P0160 - Newark, An Avnet Company
Chicago, IL, United States
Usb2.0 Cable, Sealed, Usb A Flange Jack To Plug, 500Mm; Connector A Amphenol Pcd
74P0160
Usb2.0 Cable, Sealed, Usb A Flange Jack To Plug, 500Mm; Connector A Amphenol Pcd 74P0160
USB2.0 CABLE, SEALED, USB A FLANGE JACK TO PLUG, 500MM; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: No

USB2.0 CABLE, SEALED, USB A FLANGE JACK TO PLUG, 500MM; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74P0160
Product Name Usb2.0 Cable, Sealed, Usb A Flange Jack To Plug, 500Mm; Connector A Amphenol Pcd
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2300/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details