Amphenol Corporation USB Cables USBFTVX2SA2G03A

Description
USB 2.0 Cable A Female to A Male (Circular Coupling) 0.98' (300.0mm) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Female to A Male (Circular Coupling) 0.98' (300.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - USBFTVX2SA2G03A-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Female to A Male (Circular Coupling) 0.98' (300.0mm) Shielded

USB 2.0 Cable A Female to A Male (Circular Coupling) 0.98' (300.0mm) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - USBFTVX2SA2G03A - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
USBFTVX2SA2G03A
Cable Assemblies - USB Cables USBFTVX2SA2G03A
CBL USB2.0 A RCPT-A PLUG W/COUPL

CBL USB2.0 A RCPT-A PLUG W/COUPL

Supplier's Site
Usb2.0 Cable, Sealed, Usb A Flange Jack To Plug, 300Mm; Connector Type A Amphenol Pcd - 74P0159 - Newark, An Avnet Company
Chicago, IL, United States
Usb2.0 Cable, Sealed, Usb A Flange Jack To Plug, 300Mm; Connector Type A Amphenol Pcd
74P0159
Usb2.0 Cable, Sealed, Usb A Flange Jack To Plug, 300Mm; Connector Type A Amphenol Pcd 74P0159
USB2.0 CABLE, SEALED, USB A FLANGE JACK TO PLUG, 300MM; Connector Type A:USB A Receptacle; Connector Type B:USB 2.0 A Plug; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black; Voltage Rating:60V RoHS Compliant: No

USB2.0 CABLE, SEALED, USB A FLANGE JACK TO PLUG, 300MM; Connector Type A:USB A Receptacle; Connector Type B:USB 2.0 A Plug; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black; Voltage Rating:60V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number USBFTVX2SA2G03A-ND USBFTVX2SA2G03A 74P0159
Product Name USB Cables Cable Assemblies - USB Cables Usb2.0 Cable, Sealed, Usb A Flange Jack To Plug, 300Mm; Connector Type A Amphenol Pcd
Product Type Serial; USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2.5 ft (7.62 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details