Amphenol PCD USB, DVI, HDMI Connector Assemblies USBFTV72ZN

Description
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount
Request a Quote Datasheet
Description
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - APC1861-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
APC1861-ND
USB, DVI, HDMI Connector Assemblies APC1861-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount

Buy Now Datasheet
USB Connectors - USBFTV72ZN - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBFTV72ZN
USB Connectors USBFTV72ZN
Field Bus

Field Bus

Buy Now
Sheung Wan, Hong Kong
USB Connectors
USBFTV72ZN
USB Connectors USBFTV72ZN
USB Connectors Jam Nut Rcpt Soldering Term

USB Connectors Jam Nut Rcpt Soldering Term

Buy Now Datasheet
Usb Connector Type Amphenol Pcd - 68Y9406 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector Type Amphenol Pcd
68Y9406
Usb Connector Type Amphenol Pcd 68Y9406
USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USBF TV Series; Contact Material:Aluminium RoHS Compliant: Yes

USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USBF TV Series; Contact Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1861-ND USBFTV72ZN USBFTV72ZN 68Y9406
Product Name USB, DVI, HDMI Connector Assemblies USB Connectors USB Connectors Usb Connector Type Amphenol Pcd
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Optical Backplane Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details