Amphenol PCD USB Interconnect Cables USBAPSCC 72 05A

Description
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not require cabling operation, or any necessary tooling, in the field while maintaining an IP68 seal against fluids and dust. The Tri Start Threaded coupling adds anti-decoupling which prevents the plug from backing off of the receptacle during high vibration.
Datasheet
Description
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not require cabling operation, or any necessary tooling, in the field while maintaining an IP68 seal against fluids and dust. The Tri Start Threaded coupling adds anti-decoupling which prevents the plug from backing off of the receptacle during high vibration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Interconnect Cables - USBAPSCC 72 05A - Amphenol PCD
Beverly, MA, USA
USB Interconnect Cables
USBAPSCC 72 05A
USB Interconnect Cables USBAPSCC 72 05A
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not require cabling operation, or any necessary tooling, in the field while maintaining an IP68 seal against fluids and dust. The Tri Start Threaded coupling adds anti-decoupling which prevents the plug from backing off of the receptacle during high vibration.

The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations.

The Amphenol Pcd USB Series does not require cabling operation, or any necessary tooling, in the field while maintaining an IP68 seal against fluids and dust.

The Tri Start Threaded coupling adds anti-decoupling which prevents the plug from backing off of the receptacle during high vibration.

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Cable Assemblies
Product Number USBAPSCC 72 05A
Product Name USB Interconnect Cables
Application Instrumentation and Control; Telecommunications; Video
Product Type Serial; USB
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/501-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers