Amphenol PCD USB Interconnect Cables USBAP6 05A

Description
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not require cabling operation, or any necessary tooling, in the field while maintaining an IP68 seal against fluids and dust. The Tri Start Threaded coupling adds anti-decoupling which prevents the plug from backing off of the receptacle during high vibration.
Datasheet
Description
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not require cabling operation, or any necessary tooling, in the field while maintaining an IP68 seal against fluids and dust. The Tri Start Threaded coupling adds anti-decoupling which prevents the plug from backing off of the receptacle during high vibration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Interconnect Cables - USBAP6 05A - Amphenol PCD
Beverly, MA, USA
USB Interconnect Cables
USBAP6 05A
USB Interconnect Cables USBAP6 05A
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not require cabling operation, or any necessary tooling, in the field while maintaining an IP68 seal against fluids and dust. The Tri Start Threaded coupling adds anti-decoupling which prevents the plug from backing off of the receptacle during high vibration.

The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations.

The Amphenol Pcd USB Series does not require cabling operation, or any necessary tooling, in the field while maintaining an IP68 seal against fluids and dust.

The Tri Start Threaded coupling adds anti-decoupling which prevents the plug from backing off of the receptacle during high vibration.

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Cable Assemblies
Product Number USBAP6 05A
Product Name USB Interconnect Cables
Application Instrumentation and Control; Telecommunications; Video
Product Type Serial; USB
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2400/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details