Amphenol PCD USB Cables USB3FTV7SA03GOPEN

Description
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to Cable, Round (Circular Coupling) 0.98' (300.0mm) Shielded
Request a Quote Datasheet
Description
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to Cable, Round (Circular Coupling) 0.98' (300.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - APC1681-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
APC1681-ND
USB Cables APC1681-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to Cable, Round (Circular Coupling) 0.98' (300.0mm) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to Cable, Round (Circular Coupling) 0.98' (300.0mm) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - USB3FTV7SA03GOPEN - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
USB3FTV7SA03GOPEN
Cable Assemblies - USB Cables USB3FTV7SA03GOPEN
CBL A RCPT TO OPEN W/COUPL 0.98'

CBL A RCPT TO OPEN W/COUPL 0.98'

Supplier's Site
Computer Cable, Usb, 300Mm, Black,; Connector A Amphenol Pcd - 27X3816 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 300Mm, Black,; Connector A Amphenol Pcd
27X3816
Computer Cable, Usb, 300Mm, Black,; Connector A Amphenol Pcd 27X3816
COMPUTER CABLE, USB, 300MM, BLACK,; Connector A:USB Type A Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:305mm; Cable Length - Imperial:1ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

COMPUTER CABLE, USB, 300MM, BLACK,; Connector A:USB Type A Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:305mm; Cable Length - Imperial:1ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number APC1681-ND USB3FTV7SA03GOPEN 27X3816
Product Name USB Cables Cable Assemblies - USB Cables Computer Cable, Usb, 300Mm, Black,; Connector A Amphenol Pcd
Product Type Serial; USB USB USB
Cable Length 0.9800 ft (2.99 dm) 0.9800 ft (2.99 dm) 1 ft (3.05 dm)
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details