The Computer Cable, USB 2.0, 6.56Ft, Black (part number 40M9942) features a USB Type A plug on both ends and is designed for high reliability in various applications, including robotics and industrial processes. The cable is constructed with 28 AWG data conductors made of bare copper and 24 AWG power conductors made of tinned copper, ensuring efficient data transmission and power delivery. It has a black polyurethane jacket that is halogen-free and flame-retardant, providing resistance to UV and hydrolysis, making it suitable for harsh environments. The cable supports a characteristic impedance of 90 ohms and has a maximum attenuation of 76 dB at 96 MHz. It operates effectively within a temperature range of -40°C to +85°C and has a minimum bend radius of 25.5 mm during operation. This cable is compliant with RoHS standards, making it an environmentally friendly choice for engineers looking for reliable USB connectivity solutions.
USB 2.0 Cable A Male to A Male 6.56' (2.00m) Shielded
COMPUTER CABLE, USB 2.0, 6.56FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
CBL USB2.0 A PLUG TO A PLG 6.56'
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 597519 | APC1696-ND | 40M9942 | USB2AA200PUHFFR |
| Product Name | USB Cables | USB Cables | Computer Cable, Usb 2.0, 6.56Ft, Black; Connector A Amphenol Pcd | Cable Assemblies - USB Cables |
| Application | Computer | Computer | ||
| Product Type | USB | Serial; USB | USB | USB |
| Cable Length | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) |