Amphenol Industrial Circular Conn, Rcpt, 24-32, Wall Mount; Product Range Amphenol Industrial UPT00D-24-32P

Description
CIRCULAR CONN, RCPT, 24-32, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 24-32, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 24-32, Wall Mount; Product Range Amphenol Industrial - 99Y7639 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-32, Wall Mount; Product Range Amphenol Industrial
99Y7639
Circular Conn, Rcpt, 24-32, Wall Mount; Product Range Amphenol Industrial 99Y7639
CIRCULAR CONN, RCPT, 24-32, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 24-32, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y7639
Product Name Circular Conn, Rcpt, 24-32, Wall Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products