Amphenol Industrial Circular Conn, Rcpt, 16-19, Wall Mount; Product Range Amphenol Industrial UPT00D-16-19S

Description
CIRCULAR CONN, RCPT, 16-19, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 16-19, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 16-19, Wall Mount; Product Range Amphenol Industrial - 99Y7638 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-19, Wall Mount; Product Range Amphenol Industrial
99Y7638
Circular Conn, Rcpt, 16-19, Wall Mount; Product Range Amphenol Industrial 99Y7638
CIRCULAR CONN, RCPT, 16-19, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 16-19, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y7638
Product Name Circular Conn, Rcpt, 16-19, Wall Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip, Uninsulated - 9271 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (F) B/H Connector for RG174 Cable - ET-BFS-BH-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details