2 Position Rectangular Plug Connector Crimp
POWER CONNECTOR, R/A PLUG, 2POLE, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:450A; Connector Mounting:Cable Mount; Contact Termination Type:
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UPCP022ALS3 | 965-UPCP022ALS3-ND | 27AJ3731 |
| Product Name | Power Connectors | Free Hanging, Panel Mount | Power Connector, R/a Plug, 2Pole, Cable; Product Range Amphenol Industrial |
| Geometry | Right Angle |