Amphenol Industrial Connector, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial UPC P 012A LS1

Description
CONNECTOR, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial - 91Y7111 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial
91Y7111
Connector, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial 91Y7111
CONNECTOR, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91Y7111
Product Name Connector, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 1395 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details