Amphenol Commercial Products USB Connectors UE27-AE54-10H

Description
USB Connectors Printed Circuit Connector
Datasheet
Description
USB Connectors Printed Circuit Connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
USB Connectors
UE27-AE54-10H
USB Connectors UE27-AE54-10H
USB Connectors Printed Circuit Connector

USB Connectors Printed Circuit Connector

Buy Now Datasheet
connector,universal serial bus,type a,vertical recept,black,4 contact - 70115901 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,universal serial bus,type a,vertical recept,black,4 contact
70115901
connector,universal serial bus,type a,vertical recept,black,4 contact 70115901
USB Connector, Material Contacts Phosphor Bronze, Contact Plating Gold Amphenol's U27 and RoHS compliant UE27 series are designed in accordance with Universal Serial Bus Specification 2.00. This type of connector is designed to replace all the various input/output interfaces used on personal computers, providing a single interface for all low-speed peripherals. Specifications. Voltage Rating: 30 VAC ( RMS ). Current Rating: 1 A max. per contact. Materials: Housing — Thermoplastic (UL94V-0 Rating); RoHS compliant parts are suitable for high temperature (<260°C) Shell Plating: nickel over copper alloy. Contact Plating: tin over nickel overall, 30 μ" gold standard on mating area. Number of Contacts: 4. Supports Hot Pluggability Removing the Need to Shut Down Your System to Make Modifications Metal Shell for Shielding Four-Position Connector with 2 mm Centerline Signal and 2.5 mm Centerline Power Contacts Connector Is Polarized for Proper Termination Can Be Used with Asynchronous and Isochronous Data Transfer Methods, Supports Data Rates Up to 480 Mbps

USB Connector, Material Contacts Phosphor Bronze, Contact Plating Gold
Amphenol's U27 and RoHS compliant UE27 series are designed in accordance with Universal Serial Bus Specification 2.00. This type of connector is designed to replace all the various input/output interfaces used on personal computers, providing a single interface for all low-speed peripherals. Specifications. Voltage Rating: 30 VAC ( RMS ). Current Rating: 1 A max. per contact. Materials: Housing — Thermoplastic (UL94V-0 Rating); RoHS compliant parts are suitable for high temperature (<260°C) Shell Plating: nickel over copper alloy. Contact Plating: tin over nickel overall, 30 μ" gold standard on mating area. Number of Contacts: 4.

  • Supports Hot Pluggability Removing the Need to Shut Down Your System to Make Modifications
  • Metal Shell for Shielding
  • Four-Position Connector with 2 mm Centerline Signal and 2.5 mm Centerline Power Contacts
  • Connector Is Polarized for Proper Termination
  • Can Be Used with Asynchronous and Isochronous Data Transfer Methods, Supports Data Rates Up to 480 Mbps
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number UE27-AE54-10H 70115901
Product Name USB Connectors connector,universal serial bus,type a,vertical recept,black,4 contact
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers