Amphenol Corporation Connectors Circular, High Speed Ethernet & USB UCOM10G+PTSBB

Description
Circular Connectors
Request a Quote Datasheet
Description
Circular Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circular Connectors

Circular Connectors

Buy Now
Connectors Circular, High Speed Ethernet & USB - UCOM10G+PTSBB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, High Speed Ethernet & USB
UCOM10G+PTSBB
Connectors Circular, High Speed Ethernet & USB UCOM10G+PTSBB
MICROCOM 10GB+ PLG BAND IT BLK

MICROCOM 10GB+ PLG BAND IT BLK

Buy Now
Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd - 06X2924 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd
06X2924
Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd 06X2924
CONNECTOR, ETHERNET, PLUG, 8 POSITION, CABLE; Modular Connector Type:Ethernet Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:Unshielded RoHS Compliant: Yes

CONNECTOR, ETHERNET, PLUG, 8 POSITION, CABLE; Modular Connector Type:Ethernet Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number UCOM10G+PTSBB UCOM10G+PTSBB 06X2924
Product Name Connectors Circular, High Speed Ethernet & USB Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Micro Connector and Nano Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers