CONNECTOR, ETHERNET, RECEPTACLE, 8 POSITION, CABLE; Modular Connector Type:Ethernet Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:Unshielded
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06X2915 |
| Product Name | Connector, Ethernet, Receptacle, 8 Position, Cable; Modular Connector Type Amphenol Pcd |
| Connector Type | Modular Connector and RJ Connector |